ROHM Semiconductor USA, LLC M-step, 36V Series Stepping Motor Drivers BD63843EFV

Description
ROHM's 36V micro-step motor driver was designed to improve torque while decreasing noise at high speeds. 1/16-step driving is possible via CLK signal input and the excitation mode selection and for current decay mode, the ratio of FAST DECAY & SLOW DECAY can be freely set. So the optimum conditions for every motor can be realized.
Datasheet
Description
ROHM's 36V micro-step motor driver was designed to improve torque while decreasing noise at high speeds. 1/16-step driving is possible via CLK signal input and the excitation mode selection and for current decay mode, the ratio of FAST DECAY & SLOW DECAY can be freely set. So the optimum conditions for every motor can be realized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-step, 36V Series Stepping Motor Drivers - BD63843EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
M-step, 36V Series Stepping Motor Drivers
BD63843EFV
M-step, 36V Series Stepping Motor Drivers BD63843EFV
ROHM's 36V micro-step motor driver was designed to improve torque while decreasing noise at high speeds. 1/16-step driving is possible via CLK signal input and the excitation mode selection and for current decay mode, the ratio of FAST DECAY & SLOW DECAY can be freely set. So the optimum conditions for every motor can be realized.

ROHM's 36V micro-step motor driver was designed to improve torque while decreasing noise at high speeds. 1/16-step driving is possible via CLK signal input and the excitation mode selection and for current decay mode, the ratio of FAST DECAY & SLOW DECAY can be freely set. So the optimum conditions for every motor can be realized.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BD63843EFV
Product Name M-step, 36V Series Stepping Motor Drivers
Driver Type M-step, 36V Series Stepping Motor Drivers
Output Current 1 amps
Supply Voltage 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - 74ALVC244PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - DRV103H - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53354BD13021-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details