ROHM Semiconductor GmbH High Performance, High Reliability 36V 2ch DC Brush Motor Drivers for PPC's etc. BD62220AEFV

Description
BD62220AEFV is a built-in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM or PWM constant current control. There are built in protection circuits in this IC. It is possible to output an abnormal detection signal for Wired-OR that notifies each protection circuit operation, which contributes to set high reliability.
Datasheet
Description
BD62220AEFV is a built-in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM or PWM constant current control. There are built in protection circuits in this IC. It is possible to output an abnormal detection signal for Wired-OR that notifies each protection circuit operation, which contributes to set high reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance, High Reliability 36V 2ch DC Brush Motor Drivers for PPC's etc. - BD62220AEFV - ROHM Semiconductor GmbH
Willich, Germany
High Performance, High Reliability 36V 2ch DC Brush Motor Drivers for PPC's etc.
BD62220AEFV
High Performance, High Reliability 36V 2ch DC Brush Motor Drivers for PPC's etc. BD62220AEFV
BD62220AEFV is a built-in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM or PWM constant current control. There are built in protection circuits in this IC. It is possible to output an abnormal detection signal for Wired-OR that notifies each protection circuit operation, which contributes to set high reliability.

BD62220AEFV is a built-in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM or PWM constant current control. There are built in protection circuits in this IC. It is possible to output an abnormal detection signal for Wired-OR that notifies each protection circuit operation, which contributes to set high reliability.

Supplier's Site Datasheet
High Performance, High Reliability 36V 2ch DC Brush Motor Drivers for PPC's etc. - BD62220AEFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Performance, High Reliability 36V 2ch DC Brush Motor Drivers for PPC's etc.
BD62220AEFV
High Performance, High Reliability 36V 2ch DC Brush Motor Drivers for PPC's etc. BD62220AEFV
BD62220AEFV is a built-in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM or PWM constant current control. There are built in protection circuits in this IC. It is possible to output an abnormal detection signal for Wired-OR that notifies each protection circuit operation, which contributes to set high reliability.

BD62220AEFV is a built-in 2 channel H-bridge motor driver for 2 DC brush motors or 1 stepper motor. This driver can facilitate low power consumption by direct PWM or PWM constant current control. There are built in protection circuits in this IC. It is possible to output an abnormal detection signal for Wired-OR that notifies each protection circuit operation, which contributes to set high reliability.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD62220AEFV BD62220AEFV
Product Name High Performance, High Reliability 36V 2ch DC Brush Motor Drivers for PPC's etc. High Performance, High Reliability 36V 2ch DC Brush Motor Drivers for PPC's etc.
Driver Type High Performance, High Reliability 36V 2ch DC Brush Motor Drivers for PPC's etc. High Performance, High Reliability 36V 2ch DC Brush Motor Drivers for PPC's etc.
Output Current 2 amps 2 amps
Supply Voltage 36 volts 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1104PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74AHC244PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - SI8230BB-AS1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
2 suppliers