ROHM Semiconductor GmbH Automotive Three Phase Brushless Motor Driver BD63035EFV-M

Description
BD63035EFV-M is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the rotation speed, also, you can control by the power voltage. As the various control circuit and the protection circuit are built-in, this IC can fit the various applications. It can be used for the small diameter motor module because of the small package.
Datasheet
Description
BD63035EFV-M is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the rotation speed, also, you can control by the power voltage. As the various control circuit and the protection circuit are built-in, this IC can fit the various applications. It can be used for the small diameter motor module because of the small package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Three Phase Brushless Motor Driver - BD63035EFV-M - ROHM Semiconductor GmbH
Willich, Germany
Automotive Three Phase Brushless Motor Driver
BD63035EFV-M
Automotive Three Phase Brushless Motor Driver BD63035EFV-M
BD63035EFV-M is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the rotation speed, also, you can control by the power voltage. As the various control circuit and the protection circuit are built-in, this IC can fit the various applications. It can be used for the small diameter motor module because of the small package.

BD63035EFV-M is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the rotation speed, also, you can control by the power voltage. As the various control circuit and the protection circuit are built-in, this IC can fit the various applications. It can be used for the small diameter motor module because of the small package.

Supplier's Site Datasheet
Automotive Three Phase Brushless Motor Driver - BD63035EFV-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive Three Phase Brushless Motor Driver
BD63035EFV-M
Automotive Three Phase Brushless Motor Driver BD63035EFV-M
BD63035EFV-M is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the rotation speed, also, you can control by the power voltage. As the various control circuit and the protection circuit are built-in, this IC can fit the various applications. It can be used for the small diameter motor module because of the small package.

BD63035EFV-M is a three phase sinusoidal brushless motor driver. The rating of the power supply is 36V and that of current rating is 1.5A (peak current, 2A). PWM driving signals are generated by the three hall sensors. Input DC voltage signal can control the rotation speed, also, you can control by the power voltage. As the various control circuit and the protection circuit are built-in, this IC can fit the various applications. It can be used for the small diameter motor module because of the small package.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD63035EFV-M BD63035EFV-M
Product Name Automotive Three Phase Brushless Motor Driver Automotive Three Phase Brushless Motor Driver
Driver Type Three-phase Three-phase
Output Current 1.5 amps 1.5 amps
Supply Voltage 36 volts 36 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2981A - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Drivers - 448-2EDN7534BXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
4 suppliers
Clock Buffers, Drivers - SI5330J-B02455-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details