ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA6897FP-E2 BA6897FP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769664-BA6897FP-E2 Packaging: Reel package Operating Temperature Range: -35°C ~ 85°C (TA) Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD Technology: Bipolar Operating Supply Voltage: 6 V ~ 9 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (8) Voltage - Load: 6 V ~ 9 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HSOP Output Current per Channel: 50mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769664-BA6897FP-E2 Packaging: Reel package Operating Temperature Range: -35°C ~ 85°C (TA) Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD Technology: Bipolar Operating Supply Voltage: 6 V ~ 9 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (8) Voltage - Load: 6 V ~ 9 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HSOP Output Current per Channel: 50mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA6897FP-E2 - 769664-BA6897FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA6897FP-E2
769664-BA6897FP-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA6897FP-E2 769664-BA6897FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 769664-BA6897FP-E2 Packaging: Reel package Operating Temperature Range: -35°C ~ 85°C (TA) Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD Technology: Bipolar Operating Supply Voltage: 6 V ~ 9 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (8) Voltage - Load: 6 V ~ 9 V Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HSOP Output Current per Channel: 50mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769664-BA6897FP-E2
Packaging: Reel package
Operating Temperature Range: -35°C ~ 85°C (TA)
Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Applications: DC Motors, General Purpose, Voltage Regulators
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 6 V ~ 9 V
Interface: Logic
Fault Protection: Over Temperature
Output Configuration: Half Bridge (8)
Voltage - Load: 6 V ~ 9 V
Load Type: Inductive
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HSOP
Output Current per Channel: 50mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BA6897FP-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA6897FP-E2-ND
Full, Half-Bridge (H Bridge) Drivers BA6897FP-E2-ND
Half Bridge (8) Driver DC Motors, General Purpose, Voltage Regulators Bipolar 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose, Voltage Regulators Bipolar 28-HSOP-M

Buy Now Datasheet
Full Half-Bridge Drivers - BA6897FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA6897FP-E2
Full Half-Bridge Drivers BA6897FP-E2
Half Bridge (8) Driver DC Motors, General Purpose, Voltage Regulators Bipolar 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose, Voltage Regulators Bipolar 28-HSOP-M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 769664-BA6897FP-E2 BA6897FP-E2-ND BA6897FP-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA6897FP-E2 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 6 to 9 volts 6 to 9 volts 6 to 9 volts
Operating Temperature -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F)
Packing Method Tape Reel; Reel package; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Package Type SOP; "28-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" SOP; 28-SOP (0.295\", 7.50mm Width) + 2 Heat Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53358BD13824-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC318DLR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details