ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BA5983FM-E2

Description
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M
Request a Quote Datasheet
Description
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BA5983FM-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA5983FM-E2-ND
Full, Half-Bridge (H Bridge) Drivers BA5983FM-E2-ND
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BA5983FM-E2 - 010806-BA5983FM-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5983FM-E2
010806-BA5983FM-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA5983FM-E2 010806-BA5983FM-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010806-BA5983FM-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 9V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.3 V to 13.2 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010806-BA5983FM-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 9V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 28-HSOP-M
Supply Voltage - Operating: 4.3 V to 13.2 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - BA5983FM-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA5983FM-E2
Full Half-Bridge Drivers BA5983FM-E2
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Buy Now Datasheet
IC BRIDGE DRIVER PAR 28HSOP - 687-BA5983FM-E2 - Utmel Electronic Limited
Hong Kong, China
IC BRIDGE DRIVER PAR 28HSOP
687-BA5983FM-E2
IC BRIDGE DRIVER PAR 28HSOP 687-BA5983FM-E2
IC BRIDGE DRIVER PAR 28HSOP

IC BRIDGE DRIVER PAR 28HSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number BA5983FM-E2-ND 010806-BA5983FM-E2 BA5983FM-E2 687-BA5983FM-E2
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BA5983FM-E2 Full Half-Bridge Drivers IC BRIDGE DRIVER PAR 28HSOP
Supply Voltage 4.3 to 13.2 volts 4.3 to 13.2 volts 4.3 to 13.2 volts 4.3 to 13.2 volts
Operating Temperature -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F) -35 C (-31 F)
Package Type SOP; "28-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" SOP; 28-HSOP-M SOP; 28-SOP (0.295\", 7.50mm Width) + 2 Heat Tabs 28-SOP (0.295, 7.50mm Width) + 2 Heat Tabs
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Driver Type Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT368D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6810KLWTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - SI53352BD10967-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - 905X0205100 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers