ROHM Semiconductor GmbH 36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver BD63725BEFV

Description
BD63725BEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.5 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.
Description
BD63725BEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.5 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.
Datasheet
Datasheet Summary
Powered by GS/AI

BD63725BEFV is a bipolar stepper motor driver designed for high performance and reliability, capable of operating at a rated power supply voltage of 36V and a continuous output current of 2.5A. It features a CLK-IN driving mode and supports multiple excitation modes, including FULL STEP, HALF STEP (two types), and QUARTER STEP, which can be controlled via a built-in DAC. The driver allows for flexible current decay settings with a variable FAST/SLOW DECAY ratio, enhancing control over motor performance. The device includes several protective features such as thermal shutdown, over-current protection, under-voltage lockout, and ghost supply prevention, ensuring safe operation in various applications. It is suitable for use in devices such as printers, cameras, sewing machines, and robotics. The BD63725BEFV is packaged in a compact HTSSOP-B28 format, measuring 9.70mm x 6.40mm x 1.00mm, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

BD63725BEFV is a bipolar stepper motor driver designed for high performance and reliability, capable of operating at a rated power supply voltage of 36V and a continuous output current of 2.5A. It features a CLK-IN driving mode and supports multiple excitation modes, including FULL STEP, HALF STEP (two types), and QUARTER STEP, which can be controlled via a built-in DAC. The driver allows for flexible current decay settings with a variable FAST/SLOW DECAY ratio, enhancing control over motor performance. The device includes several protective features such as thermal shutdown, over-current protection, under-voltage lockout, and ghost supply prevention, ensuring safe operation in various applications. It is suitable for use in devices such as printers, cameras, sewing machines, and robotics. The BD63725BEFV is packaged in a compact HTSSOP-B28 format, measuring 9.70mm x 6.40mm x 1.00mm, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver - BD63725BEFV - ROHM Semiconductor GmbH
Willich, Germany
36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver
BD63725BEFV
36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver BD63725BEFV
BD63725BEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.5 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

BD63725BEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.5 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

Supplier's Site Datasheet
36V High-performance, High-reliability Withstand Voltage Stepping Motor Driver - BD63725BEFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
36V High-performance, High-reliability Withstand Voltage Stepping Motor Driver
BD63725BEFV
36V High-performance, High-reliability Withstand Voltage Stepping Motor Driver BD63725BEFV
BD63725BEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.5 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

BD63725BEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.5 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes may be controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD63725BEFV BD63725BEFV
Product Name 36V High-performance, High-reliability Withstand Voltage Stepper Motor Driver 36V High-performance, High-reliability Withstand Voltage Stepping Motor Driver
Output Current 2.5 amps 2.5 amps
Supply Voltage 36 volts 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type HTSSOP-B28 HTSSOP-B28
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Specialty Logic - 1727-74AUP1Z04GM,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
LED Drivers - AAT2882IUW-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details