Power Switch/Driver 1:1 N-Channel 500mA 5-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BD2221G-LBTR |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 0.5000 amps |