ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BA6208F-E2

Description
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-SOP
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BA6208F-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA6208F-E2TR-ND
Full, Half-Bridge (H Bridge) Drivers BA6208F-E2TR-ND
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-SOP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-SOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BA6208F-E2 - 096140-BA6208F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA6208F-E2
096140-BA6208F-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA6208F-E2 096140-BA6208F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 096140-BA6208F-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 4.5 V to 15 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 60°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 4.5 V to 15 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 096140-BA6208F-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 4.5 V to 15 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 60°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 4.5 V to 15 V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - BA6208F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA6208F-E2
Full Half-Bridge Drivers BA6208F-E2
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-SOP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - BA6208F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
BA6208F-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BA6208F-E2
IC HALF BRIDGE DRIVER 500MA 8SOP

IC HALF BRIDGE DRIVER 500MA 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number BA6208F-E2TR-ND 096140-BA6208F-E2 BA6208F-E2 BA6208F-E2
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BA6208F-E2 Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 15 volts 4.5 to 15 volts 4.5 to 15 volts 15 to 4.5 volts
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOP; 8-SOP SOIC; 8-SOIC (0.173\", 4.40mm Width) SOIC
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8512ELBTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
LED Drivers - AAT3190ITP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Switching Frequency 1000 kHz
View Details
Clock Buffers, Drivers - CDCLVD110ARHBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details