ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BD6222FP-E2

Description
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 25-HSOP
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 25-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BD6222FP-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BD6222FP-E2TR-ND
Full, Half-Bridge (H Bridge) Drivers BD6222FP-E2TR-ND
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 25-HSOP

Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 25-HSOP

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BD6222FP-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BD6222FP-E2CT-ND
Full, Half-Bridge (H Bridge) Drivers BD6222FP-E2CT-ND
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 25-HSOP

Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 25-HSOP

Buy Now Datasheet
Full Half-Bridge Drivers - BD6222FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BD6222FP-E2
Full Half-Bridge Drivers BD6222FP-E2
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 25-HSOP

Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 25-HSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number BD6222FP-E2TR-ND BD6222FP-E2
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 6 to 15 volts 6 to 15 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; "25-SOP (0.213"", 5.40mm Width) + 2 Heat Tabs" SOP; 25-SOP (0.213\", 5.40mm Width) + 2 Heat Tabs
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1103PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - SI53354A-D01AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details
LED Drivers - A6277SLWTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 74AHC138D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details