The reversible motor driver for output 1.0A for 1 motor can set the output modes to four modes, normal, reverse, stop(idling), and braking in accordance with logic input (2 inputs).
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BA6287F |
| Product Name | 1.0A Reversible Motor Drivers (Single Motor) |
| Driver Type | 1.0A Reversible Motor Drivers (Single Motor) |
| Output Current | 1 amps |
| Supply Voltage | 15 volts |
| Operating Temperature | -20 to 75 C (-4 to 167 F) |