ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BD7967EFS-E2

Description
Half Bridge (11) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A
Request a Quote Datasheet
Description
Half Bridge (11) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BD7967EFS-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BD7967EFS-E2-ND
Full, Half-Bridge (H Bridge) Drivers BD7967EFS-E2-ND
Half Bridge (11) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A

Half Bridge (11) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A

Buy Now Datasheet
Full Half-Bridge Drivers - BD7967EFS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BD7967EFS-E2
Full Half-Bridge Drivers BD7967EFS-E2
Half Bridge (11) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A

Half Bridge (11) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number BD7967EFS-E2-ND BD7967EFS-E2
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 14 volts 4.5 to 14 volts
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Package Type "44-VSOP (0.295"", 7.50mm Width) Exposed Pad" SOP; 44-VSOP (0.295\", 7.50mm Width) Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Quad SOIC Gate Driver IC - 726-DS3680MX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 4; 4
Output Configuration DIFFERENTIAL
Supply Voltage -60 volts
View Details
3 suppliers
Clock Buffers, Drivers - CY28353OXC-2T - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 170000 kHz
View Details
Power Distribution Switches, Load Drivers - UDN2987A-6-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74HC1G126GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details