The BD16950EFV is a 2-channel half-bridge gate driver IC designed for automotive applications and is AEC-Q100 qualified. It operates with an input voltage range of 5.5V to 40V and a VCC supply voltage of 3.0V to 5.5V. The device features independent control of low-side and high-side N-MOSFETs, allowing for flexible MCU-controlled modes via a 16-bit Serial Peripheral Interface (SPI) with a maximum clock speed of 7MHz. This gate driver supports programmable drive currents from 1mA to 31mA, enabling adjustment of slew rates to meet electromagnetic interference (EMI) and power dissipation requirements. The quiescent supply current is low, with typical values of 0µA for VS and 2µA for VCC. The device includes cross current protection with a response time ranging from 0.25Oºs to 92Oºs, enhancing reliability in operation. The BD16950EFV is packaged in a 24-pin HTSSOP format, measuring 7.8mm x 7.6mm x 1.00mm, making it suitable for space-constrained applications. It is applicable in various automotive systems such as 4WD torque distribution, power windows, sunroofs, and seat belt tensioners.
Win Source Part Number: 1353702-BD16950EFV-C
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP-B
Base Product Number: BD16950
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel MOSFET
IC GATE DRVR HALF-BRIDG 24HTSSOP Product overview: BD16950EFV-CE2 from ROHM Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-BD16950EFV-CE2 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 24-HTSSOP-B
Half-Bridge Gate Driver IC Non-Inverting 24-HTSSOP-B
Half-Bridge Gate Driver IC Non-Inverting 24-HTSSOP-B
Gate Drivers 2CH HALF-BRIDGE GATE DRIVER
Half-Bridge Gate Driver IC Non-Inverting 24-HTSSOP-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1353702-BD16950EFV-CE2 | 730-BD16950EFV-CE2 | BD16950EFV-CE2CT-ND | BD16950EFV-CE2 | BD16950EFV-CE2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |
| Supply Voltage | 3 to 5.5 volts | 5.5 to 40 volts | 3 to 5.5 volts | 3 to 5.5 volts |