ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BD6640KUT-E2

Description
Half Bridge (11) Driver DC Motors, General Purpose DMOS 64-TQFP (10x10)
Request a Quote Datasheet
Description
Half Bridge (11) Driver DC Motors, General Purpose DMOS 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BD6640KUT-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BD6640KUT-E2-ND
Full, Half-Bridge (H Bridge) Drivers BD6640KUT-E2-ND
Half Bridge (11) Driver DC Motors, General Purpose DMOS 64-TQFP (10x10)

Half Bridge (11) Driver DC Motors, General Purpose DMOS 64-TQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BD6640KUT-E2 - 769909-BD6640KUT-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD6640KUT-E2
769909-BD6640KUT-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD6640KUT-E2 769909-BD6640KUT-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 769909-BD6640KUT-E2 Packaging: Reel package Operating Temperature Range: -25°C ~ 150°C (TJ) Package: 64-TQFP Applications: DC Motors, General Purpose Mounting: SMD Technology: DMOS Operating Supply Voltage: 2.1 V ~ 6.5 V Interface: PWM Fault Protection: Over Temperature Output Configuration: Half Bridge (11) Voltage - Load: 5V Rds On (Typ): 800 mOhm Load Type: Inductive Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Output Current per Channel: 500mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769909-BD6640KUT-E2
Packaging: Reel package
Operating Temperature Range: -25°C ~ 150°C (TJ)
Package: 64-TQFP
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 2.1 V ~ 6.5 V
Interface: PWM
Fault Protection: Over Temperature
Output Configuration: Half Bridge (11)
Voltage - Load: 5V
Rds On (Typ): 800 mOhm
Load Type: Inductive
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Output Current per Channel: 500mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - BD6640KUT-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BD6640KUT-E2
Full Half-Bridge Drivers BD6640KUT-E2
Half Bridge (11) Driver DC Motors, General Purpose DMOS 64-TQFP (10x10)

Half Bridge (11) Driver DC Motors, General Purpose DMOS 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BD6640KUT-E2-ND 769909-BD6640KUT-E2 BD6640KUT-E2
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BD6640KUT-E2 Full Half-Bridge Drivers
Supply Voltage 2.1 to 6.5 volts 2.1 to 6.5 volts 2.1 to 6.5 volts
Operating Temperature -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F)
Package Type 64-LQFP QFP; 64-LQFP
Packing Method Tape Reel Tape Reel; Reel package; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT1278IUP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 5.5 volts
View Details
Clock Buffers, Drivers - CDCVF2310PWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details