The BD2244G-MGTR is a low on-resistance N-channel MOSFET high-side power switch optimized for USB applications. It features an adjustable current limit threshold ranging from 0.2A to 1.7A, which can be set using an external resistor. The device includes several protective functions such as over-current detection, thermal shutdown, under-voltage lockout, and a soft-start circuit. The typical on-resistance is 100mΩ at 5V, and it operates within a voltage range of 2.8V to 5.5V. The BD2244G-MGTR is AEC-Q100 qualified, making it suitable for automotive applications. It comes in a compact SSOP6 package and has a maximum output load current of 1.5A. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.
Power Switch/Driver 1:1 N-Channel 1.7A 6-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BD2244G-MGTR |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 1.7 amps |