ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BA5937AFP-E2

Description
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M
Request a Quote Datasheet
Description
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BA5937AFP-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA5937AFP-E2-ND
Full, Half-Bridge (H Bridge) Drivers BA5937AFP-E2-ND
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BA5937AFP-E2 - 049134-BA5937AFP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5937AFP-E2
049134-BA5937AFP-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA5937AFP-E2 049134-BA5937AFP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049134-BA5937AFP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 4.3 V to 13.2 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.3 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049134-BA5937AFP-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 4.3 V to 13.2 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 28-HSOP
Supply Voltage - Operating: 4.3 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - BA5937AFP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA5937AFP-E2
Full Half-Bridge Drivers BA5937AFP-E2
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BA5937AFP-E2-ND 049134-BA5937AFP-E2 BA5937AFP-E2
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BA5937AFP-E2 Full Half-Bridge Drivers
Supply Voltage 4.3 to 13.2 volts 4.3 to 13.2 volts 4.3 to 13.2 volts
Operating Temperature -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F)
Package Type SOP; "28-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" SOP; 28-HSOP SOP; 28-SOP (0.295\", 7.50mm Width) + 2 Heat Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - DS3650N - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74HC368D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details