ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA5813FM-E2 BA5813FM-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010802-BA5813FM-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 4V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.3 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010802-BA5813FM-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 4V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.3 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA5813FM-E2 - 010802-BA5813FM-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5813FM-E2
010802-BA5813FM-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA5813FM-E2 010802-BA5813FM-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010802-BA5813FM-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 4V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.3 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010802-BA5813FM-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 4V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HSOP-M
Supply Voltage - Operating: 4.3 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC BRIDGE DRIVER PAR 28HSOP - 687-BA5813FM-E2 - Utmel Electronic Limited
Hong Kong, China
IC BRIDGE DRIVER PAR 28HSOP
687-BA5813FM-E2
IC BRIDGE DRIVER PAR 28HSOP 687-BA5813FM-E2
IC BRIDGE DRIVER PAR 28HSOP

IC BRIDGE DRIVER PAR 28HSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Gate Drivers Gate Drivers
Product Number 010802-BA5813FM-E2 687-BA5813FM-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA5813FM-E2 IC BRIDGE DRIVER PAR 28HSOP
Supply Voltage 4.3 to 13.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 28-HSOP-M
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557EEBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Clock Buffers, Drivers - SI53350A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tray; Other
View Details
Clock Buffers, Drivers - CDCL1810RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details