ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BA5962FVM-TR

Description
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BA5962FVM-TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA5962FVM-TR-ND
Full, Half-Bridge (H Bridge) Drivers BA5962FVM-TR-ND
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BA5962FVM-TR - 049146-BA5962FVM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5962FVM-TR
049146-BA5962FVM-TR
PMIC - PMIC - Full, Half - Bridge Drivers - BA5962FVM-TR 049146-BA5962FVM-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 049146-BA5962FVM-TR Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 4.1V Load Type: Inductive Family Name: BA5962FVM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 10 V Alternative Parts (Cross-Reference): BA5962FVM; Introduction Date: July 08, 2002 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049146-BA5962FVM-TR
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 4.1V
Load Type: Inductive
Family Name: BA5962FVM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 10 V
Alternative Parts (Cross-Reference): BA5962FVM;
Introduction Date: July 08, 2002
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC BRIDGE DRIVER PAR 8MSOP - 687-BA5962FVM-TR - Utmel Electronic Limited
Hong Kong, China
IC BRIDGE DRIVER PAR 8MSOP
687-BA5962FVM-TR
IC BRIDGE DRIVER PAR 8MSOP 687-BA5962FVM-TR
IC BRIDGE DRIVER PAR 8MSOP

IC BRIDGE DRIVER PAR 8MSOP

Supplier's Site
Full Half-Bridge Drivers - BA5962FVM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA5962FVM-TR
Full Half-Bridge Drivers BA5962FVM-TR
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number BA5962FVM-TR-ND 049146-BA5962FVM-TR 687-BA5962FVM-TR BA5962FVM-TR
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BA5962FVM-TR IC BRIDGE DRIVER PAR 8MSOP Full Half-Bridge Drivers
Supply Voltage 3 to 10 volts 3 to 10 volts 3 to 10 volts 3 to 10 volts
Operating Temperature -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F) -35 C (-31 F) -35 to 85 C (-31 to 185 F)
Package Type "8-VSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; 8-MSOP SSOP; 8-VSSOP, 8-MSOP (0.118, 3.00mm Width) SOP; SSOP; 8-VSSOP, 8-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6A259KLBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - SI5330K-B00226-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Clock Buffers, Drivers - CDC351DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details