The BD2264G-MGTR is a low on-resistance N-channel MOSFET high-side power switch designed for USB applications. It features a typical on-resistance of 120 m,Ѷ and supports a maximum output current of 0.76A. The device includes several protective functions such as over-current detection, thermal shutdown, and under-voltage lockout, enhancing its reliability in various applications. The control input logic is active-high, and it also provides an open-drain error flag output for fault indication. The operating voltage range is from 2.7V to 5.5V, with a standby current of only 0.01µA. The device is housed in a compact SSOP5 package, making it suitable for space-constrained designs. The operating temperature range is from -40°C to +85°C, ensuring functionality in diverse environmental conditions.
Power Switch/Driver 1:1 N-Channel 900mA 5-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BD2264G-MGTR |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 0.9000 amps |