ROHM Semiconductor USA, LLC Unipolar Stepping Motor Driver BD63430EFV

Description
BD63430EFV is a Unipolar Stepping Motor driver. Rated power supply voltage of the device is 50 V, and rated output current is 3 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode, QUARTER STEP mode, Eighth step mode and Sixteenth step mode via a built-in DAC. In addition, the power supply may be driven by one single system, which simplifies the design. There are built in protection circuits in this IC. It is possible to output an abnormal detection signal that notifies each protection circuit operation, which contributes to set high reliability.
Description
BD63430EFV is a Unipolar Stepping Motor driver. Rated power supply voltage of the device is 50 V, and rated output current is 3 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode, QUARTER STEP mode, Eighth step mode and Sixteenth step mode via a built-in DAC. In addition, the power supply may be driven by one single system, which simplifies the design. There are built in protection circuits in this IC. It is possible to output an abnormal detection signal that notifies each protection circuit operation, which contributes to set high reliability.

Suppliers

Company
Product
Description
Supplier Links
Unipolar Stepping Motor Driver - BD63430EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Unipolar Stepping Motor Driver
BD63430EFV
Unipolar Stepping Motor Driver BD63430EFV
BD63430EFV is a Unipolar Stepping Motor driver. Rated power supply voltage of the device is 50 V, and rated output current is 3 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode, QUARTER STEP mode, Eighth step mode and Sixteenth step mode via a built-in DAC. In addition, the power supply may be driven by one single system, which simplifies the design. There are built in protection circuits in this IC. It is possible to output an abnormal detection signal that notifies each protection circuit operation, which contributes to set high reliability.

BD63430EFV is a Unipolar Stepping Motor driver. Rated power supply voltage of the device is 50 V, and rated output current is 3 A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode, QUARTER STEP mode, Eighth step mode and Sixteenth step mode via a built-in DAC. In addition, the power supply may be driven by one single system, which simplifies the design. There are built in protection circuits in this IC. It is possible to output an abnormal detection signal that notifies each protection circuit operation, which contributes to set high reliability.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BD63430EFV
Product Name Unipolar Stepping Motor Driver
Driver Type Unipolar Stepping Motor Driver
Output Current 3 amps
Supply Voltage 50 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6832EEP-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
 - 74AHC574D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCP1803RGETG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details