ROHM Semiconductor USA, LLC Reversible Motor Drivers with Speed Control BA6951FS

Description
These drivers are reversible motor drivers that can directly drive brush motor which require forward and reverse rotations. Four modes of output setting are available by the use of input logic (2 inputs); forward, reverse, stop (idling), and braking. Inaddition, since voltage applied to motors varies in accord with the control terminal, motor rotating speed can be optionallyset and by the built-in current feedback amplifier, the motor can be driven at a constant speed.
Datasheet
Description
These drivers are reversible motor drivers that can directly drive brush motor which require forward and reverse rotations. Four modes of output setting are available by the use of input logic (2 inputs); forward, reverse, stop (idling), and braking. Inaddition, since voltage applied to motors varies in accord with the control terminal, motor rotating speed can be optionallyset and by the built-in current feedback amplifier, the motor can be driven at a constant speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversible Motor Drivers with Speed Control - BA6951FS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Reversible Motor Drivers with Speed Control
BA6951FS
Reversible Motor Drivers with Speed Control BA6951FS
These drivers are reversible motor drivers that can directly drive brush motor which require forward and reverse rotations. Four modes of output setting are available by the use of input logic (2 inputs); forward, reverse, stop (idling), and braking. Inaddition, since voltage applied to motors varies in accord with the control terminal, motor rotating speed can be optionallyset and by the built-in current feedback amplifier, the motor can be driven at a constant speed.

These drivers are reversible motor drivers that can directly drive brush motor which require forward and reverse rotations.
Four modes of output setting are available by the use of input logic (2 inputs); forward, reverse, stop (idling), and braking. Inaddition, since voltage applied to motors varies in accord with the control terminal, motor rotating speed can be optionallyset and by the built-in current feedback amplifier, the motor can be driven at a constant speed.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BA6951FS
Product Name Reversible Motor Drivers with Speed Control
Driver Type Reversible Motor Drivers with Speed Control
Output Current 1 amps
Supply Voltage 16 volts
Operating Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6841ELWTR-20-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330M-A00232-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCLVD1216RGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details