ROHM Semiconductor USA, LLC High Performance, High Reliability 36V Series Stepping Motor Driver BD6385EFV-LB

Description
This is the product guarantees long time support in Industrial market. This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A.
Datasheet
Description
This is the product guarantees long time support in Industrial market. This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance, High Reliability 36V Series Stepping Motor Driver - BD6385EFV-LB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High Performance, High Reliability 36V Series Stepping Motor Driver
BD6385EFV-LB
High Performance, High Reliability 36V Series Stepping Motor Driver BD6385EFV-LB
This is the product guarantees long time support in Industrial market. This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A.

This is the product guarantees long time support in Industrial market. This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepping motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high heat-radiation power package. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BD6385EFV-LB
Product Name High Performance, High Reliability 36V Series Stepping Motor Driver
Driver Type High Performance, High Reliability 36V Series Stepping Motor Driver
Output Current 1.5 amps
Supply Voltage 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8231BB-AS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details
 - 74AHCT573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details