ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA5830FM-E2 BA5830FM-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049127-BA5830FM-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.5 V to 14 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049127-BA5830FM-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.5 V to 14 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA5830FM-E2 - 049127-BA5830FM-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5830FM-E2
049127-BA5830FM-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA5830FM-E2 049127-BA5830FM-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049127-BA5830FM-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.5 V to 14 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049127-BA5830FM-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 6V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HSOP-M
Supply Voltage - Operating: 4.5 V to 14 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BA5830FM-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA5830FM-E2-ND
Full, Half-Bridge (H Bridge) Drivers BA5830FM-E2-ND
IC BRIDGE DRIVER PAR 28HSOP

IC BRIDGE DRIVER PAR 28HSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - BA5830FM-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
BA5830FM-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BA5830FM-E2
IC BRIDGE DRIVER PAR 28HSOP

IC BRIDGE DRIVER PAR 28HSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 049127-BA5830FM-E2 BA5830FM-E2-ND BA5830FM-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA5830FM-E2 Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 14 volts 4.5 to 14 volts 14 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC391DRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - SI5330H-B00220-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
LED Drivers - A6260KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.3500 amps
View Details
LED Drivers - NCR421PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details