ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BD7755RFV-E2 BD7755RFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011467-BD7755RFV-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar, Power MOSFET Fault Protection: Over Temperature Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 54-HTSSOP-B Supply Voltage - Operating: 4.3 V to 5.5 V, 10.8 V to 13.2 Channel Output Current: 500mA, 1A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011467-BD7755RFV-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar, Power MOSFET Fault Protection: Over Temperature Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 54-HTSSOP-B Supply Voltage - Operating: 4.3 V to 5.5 V, 10.8 V to 13.2 Channel Output Current: 500mA, 1A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BD7755RFV-E2 - 011467-BD7755RFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD7755RFV-E2
011467-BD7755RFV-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD7755RFV-E2 011467-BD7755RFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011467-BD7755RFV-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar, Power MOSFET Fault Protection: Over Temperature Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 54-HTSSOP-B Supply Voltage - Operating: 4.3 V to 5.5 V, 10.8 V to 13.2 Channel Output Current: 500mA, 1A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011467-BD7755RFV-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar, Power MOSFET
Fault Protection: Over Temperature
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 54-HTSSOP-B
Supply Voltage - Operating: 4.3 V to 5.5 V, 10.8 V to 13.2
Channel Output Current: 500mA, 1A
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 011467-BD7755RFV-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BD7755RFV-E2
Supply Voltage 4.3 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 74HC366D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CDCLVD2102RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details