ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BD7998EFS-E2

Description
Half Bridge (13) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A
Request a Quote Datasheet
Description
Half Bridge (13) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BD7998EFS-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BD7998EFS-E2-ND
Full, Half-Bridge (H Bridge) Drivers BD7998EFS-E2-ND
Half Bridge (13) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A

Half Bridge (13) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A

Buy Now Datasheet
Full Half-Bridge Drivers - BD7998EFS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BD7998EFS-E2
Full Half-Bridge Drivers BD7998EFS-E2
Half Bridge (13) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A

Half Bridge (13) Driver DC Motors, General Purpose Power MOSFET 44-HTSSOP-A

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number BD7998EFS-E2-ND BD7998EFS-E2
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 4.3 to 14 volts 4.3 to 14 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type "44-VSOP (0.295"", 7.50mm Width) Exposed Pad" SOP; 44-VSOP (0.295\", 7.50mm Width) Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCBT1001DPWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.08 to 1.32 volts
Switching Frequency 24000 kHz
View Details
Clock Buffers, Drivers - SI53352BD13107-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - A6812EEP - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
2 suppliers
LED Drivers - NCR402U - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details