Power Switch/Driver 1:1 N-Channel 500mA 5-SSOP
IC PWR SWITCH N-CHAN 1:1 5SSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | BD6538G-TR | BD6538G-TR |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 0.5000 amps |