ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA5826FP BA5826FP

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 230645-BA5826FP Packaging: Reel - TR Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 5V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.5 V to 9 V Alternative Parts (Cross-Reference): BA5825FP-E2; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 230645-BA5826FP Packaging: Reel - TR Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 5V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.5 V to 9 V Alternative Parts (Cross-Reference): BA5825FP-E2; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA5826FP - 230645-BA5826FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5826FP
230645-BA5826FP
PMIC - PMIC - Full, Half - Bridge Drivers - BA5826FP 230645-BA5826FP
Manufacturer: Rohm Semiconductor Win Source Part Number: 230645-BA5826FP Packaging: Reel - TR Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 5V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.5 V to 9 V Alternative Parts (Cross-Reference): BA5825FP-E2; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 230645-BA5826FP
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Voltage Regulators
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 5V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 28-HSOP
Supply Voltage - Operating: 4.5 V to 9 V
Alternative Parts (Cross-Reference): BA5825FP-E2;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 230645-BA5826FP
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA5826FP
Supply Voltage 4.5 to 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8517KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 10
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0600 amps
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Quad SOIC Gate Driver IC - 726-DS3680MX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 4; 4
Output Configuration DIFFERENTIAL
Supply Voltage -60 volts
View Details
3 suppliers