The BD82004FVJ-MGE2 is a low on-resistance N-Channel MOSFET high-side power switch designed for USB applications, featuring a current limit threshold of 1.5A. It includes essential protection features such as over-current protection, thermal shutdown, under-voltage lockout, and a soft-start circuit. The device operates within an input voltage range of 2.7V to 5.5V and has a typical on-resistance of 70mΩ. It is AEC-Q100 qualified, making it suitable for automotive applications. The package type is TSSOP-B8J, and it operates over a temperature range of -40°C to +85°C. The BD82004FVJ-MGE2 also provides an open-drain fault flag output and a TTL enable input for control logic.
Power Switch/Driver 1:1 N-Channel 2A 8-TSSOP-BJ
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BD82004FVJ-MGE2 |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 2 amps |