ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BA6792FP-YE2

Description
Half Bridge (4) Driver DC Motors, General Purpose Bipolar 25-HSOP
Request a Quote Datasheet
Description
Half Bridge (4) Driver DC Motors, General Purpose Bipolar 25-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BA6792FP-YE2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA6792FP-YE2-ND
Full, Half-Bridge (H Bridge) Drivers BA6792FP-YE2-ND
Half Bridge (4) Driver DC Motors, General Purpose Bipolar 25-HSOP

Half Bridge (4) Driver DC Motors, General Purpose Bipolar 25-HSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - BA6792FP-YE2 - 049175-BA6792FP-YE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA6792FP-YE2
049175-BA6792FP-YE2
PMIC - PMIC - Full, Half - Bridge Drivers - BA6792FP-YE2 049175-BA6792FP-YE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049175-BA6792FP-YE2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 4.5 V to 13.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 25-HSOP Supply Voltage - Operating: 4.5 V to 13.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049175-BA6792FP-YE2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 4.5 V to 13.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 25-HSOP
Supply Voltage - Operating: 4.5 V to 13.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - BA6792FP-YE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA6792FP-YE2
Full Half-Bridge Drivers BA6792FP-YE2
Half Bridge (4) Driver DC Motors, General Purpose Bipolar 25-HSOP

Half Bridge (4) Driver DC Motors, General Purpose Bipolar 25-HSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BA6792FP-YE2-ND 049175-BA6792FP-YE2 BA6792FP-YE2
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BA6792FP-YE2 Full Half-Bridge Drivers
Supply Voltage 4.5 to 13.5 volts 4.5 to 13.5 volts 4.5 to 13.5 volts
Operating Temperature -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F)
Package Type SOP; "25-SOP (0.213"", 5.40mm Width) + 2 Heat Tabs" SOP; 25-HSOP SOP; 25-SOP (0.213\", 5.40mm Width) + 2 Heat Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6801SLWTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Specs
Package Type 16-SOIC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC204DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details