ROHM Semiconductor USA, LLC H-bridge Drivers High current series BD62222HFP

Description
BD62222HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 27V), supporting output currents of up to 2.5A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because of the pin compatible with BD623XHFP series.
Datasheet
Description
BD62222HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 27V), supporting output currents of up to 2.5A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because of the pin compatible with BD623XHFP series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H-bridge Drivers High current series - BD62222HFP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
H-bridge Drivers High current series
BD62222HFP
H-bridge Drivers High current series BD62222HFP
BD62222HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 27V), supporting output currents of up to 2.5A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because of the pin compatible with BD623XHFP series.

BD62222HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 27V), supporting output currents of up to 2.5A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because of the pin compatible with BD623XHFP series.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BD62222HFP
Product Name H-bridge Drivers High current series
Driver Type Dual Gate Driver
Output Current 2.5 amps
Supply Voltage 30 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1104PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53328-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 74VHCT541PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details