ROHM Semiconductor GmbH Standard 36V Series Stepper Motor Drivers BD63940EFV

Description
BD6395FP,BD6393FP,BD 6290EFV,BD63960EFV,B D63940EFV,BD63920EFV are stepper motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD 6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.
Datasheet
Description
BD6395FP,BD6393FP,BD 6290EFV,BD63960EFV,B D63940EFV,BD63920EFV are stepper motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD 6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard 36V Series Stepper Motor Drivers - BD63940EFV - ROHM Semiconductor GmbH
Willich, Germany
Standard 36V Series Stepper Motor Drivers
BD63940EFV
Standard 36V Series Stepper Motor Drivers BD63940EFV
BD6395FP,BD6393FP,BD 6290EFV,BD63960EFV,B D63940EFV,BD63920EFV are stepper motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD 6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.

BD6395FP,BD6393FP,BD6290EFV,BD63960EFV,BD63940EFV,BD63920EFV are stepper motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.

Supplier's Site Datasheet
Standard 36V Series Stepping Motor Drivers - BD63940EFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Standard 36V Series Stepping Motor Drivers
BD63940EFV
Standard 36V Series Stepping Motor Drivers BD63940EFV
BD6395FP,BD6393FP,BD 6290EFV,BD63960EFV,B D63940EFV,BD63920EFV are stepping motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD 6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.

BD6395FP,BD6393FP,BD6290EFV,BD63960EFV,BD63940EFV,BD63920EFV are stepping motor driver series with PARALLEL-IN drive mode. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 0.8A, 1.2A, 1.5A. BD6395FP,BD6393FP,BD6290EFV have excitation modes of FULL STEP & HALF STEP &, QUATER STEP mode. Thus making it possible to realize optimum control under a variety of motors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD63940EFV BD63940EFV
Product Name Standard 36V Series Stepper Motor Drivers Standard 36V Series Stepping Motor Drivers
Output Current 1.2 amps 1.2 amps
Supply Voltage 36 volts 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type HTSSOP-B24 HTSSOP-B24
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557KLB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Bulk; Bulk; Other
View Details
2 suppliers
Clock Buffers, Drivers - SI5330H-B00222-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95410RRBTR-ND - DigiKey
Specs
Supply Voltage 2.97 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 41-PowerTFQFN
View Details
3 suppliers