ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA6896FP-E2 BA6896FP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049180-BA6896FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 6 V to 14 V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049180-BA6896FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 6 V to 14 V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA6896FP-E2 - 049180-BA6896FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA6896FP-E2
049180-BA6896FP-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA6896FP-E2 049180-BA6896FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049180-BA6896FP-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6 V to 14 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 6 V to 14 V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049180-BA6896FP-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Voltage Regulators
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 6 V to 14 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 28-HSOP
Supply Voltage - Operating: 6 V to 14 V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BA6896FP-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA6896FP-E2-ND
Full, Half-Bridge (H Bridge) Drivers BA6896FP-E2-ND
Half Bridge (8) Driver DC Motors, General Purpose, Voltage Regulators Bipolar 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose, Voltage Regulators Bipolar 28-HSOP-M

Buy Now Datasheet
Full Half-Bridge Drivers - BA6896FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA6896FP-E2
Full Half-Bridge Drivers BA6896FP-E2
Half Bridge (8) Driver DC Motors, General Purpose, Voltage Regulators Bipolar 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose, Voltage Regulators Bipolar 28-HSOP-M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 049180-BA6896FP-E2 BA6896FP-E2-ND BA6896FP-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA6896FP-E2 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 6 to 14 volts 6 to 14 volts 6 to 14 volts
Operating Temperature -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F) -35 to 85 C (-31 to 185 F)
Package Type SOP; 28-HSOP SOP; "28-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" SOP; 28-SOP (0.295\", 7.50mm Width) + 2 Heat Tabs
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCS503PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details
Clock Buffers, Drivers - SI5330L-B00228-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Power Distribution Switches, Load Drivers - A2557SEBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
 - 74LV138BQ/S500,X - Rochester Electronics
Nexperia B.V.
Specs
Package Type DHVQFN16
Packing Method Tape Reel; Tape & Reel; Other
View Details