BD82065FVJ-E2 is a high-side power switch IC designed for USB applications, featuring a low ON-resistance of 70mΩ and a current limit threshold of 2.4A. It operates within an input voltage range of 2.7V to 5.5V and includes built-in protections such as over-current protection, thermal shutdown, and under-voltage lockout. The device also incorporates a soft-start function and a TTL enable input, with active high control logic. The package type is TSSOP-B8J, and it is suitable for applications in PCs, PC peripherals, and USB hubs. The operating temperature range is from -40°C to +85°C, making it versatile for various environments.
Power Switch/Driver 1:1 N-Channel 1.5A 8-TSSOP-BJ
IC PWR SWITCH N-CHAN 1:1 8TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | BD82065FVJ-E2 | BD82065FVJ-E2 |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 1.5 amps |