The BA6920FP-Y is a reversible motor driver designed for controlling a single motor with an output current of 1.0A. It supports four operational modes: normal, reverse, stop (idling), and braking, which can be selected through two logic inputs. The device features a built-in surge absorption diode and a power save circuit that reduces current consumption during idle states. Additionally, it includes a thermal shutdown circuit to protect against overheating. The operating supply voltage ranges from 6.5V to 34V, making it versatile for various applications. The driver is suitable for use in audio-visual equipment, PC peripherals, car audio systems, car navigation systems, and office automation equipment. The BA6920FP-Y operates within a temperature range of -30°C to 85°C and has a standby current of 0 to 15µA, contributing to its efficiency in low-power applications.
The reversible motor driver for output 1.0A for 1 motor can set the output modes to four modes, normal, reverse, stop(idling), and braking in accordance with logic input (2 inputs).
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BA6920FP-Y |
| Product Name | 1.0A Reversible Motor Drivers (Single Motor) |
| Driver Type | 1.0A Reversible Motor Drivers (Single Motor) |
| Output Current | 1 amps |
| Supply Voltage | 34 volts |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |