ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA5948FP BA5948FP

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049139-BA5948FP Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Load: 5.1 V to 6.1 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049139-BA5948FP Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Load: 5.1 V to 6.1 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA5948FP - 049139-BA5948FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5948FP
049139-BA5948FP
PMIC - PMIC - Full, Half - Bridge Drivers - BA5948FP 049139-BA5948FP
Manufacturer: Rohm Semiconductor Win Source Part Number: 049139-BA5948FP Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature Voltage - Load: 5.1 V to 6.1 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 4.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049139-BA5948FP
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Fault Protection: Over Temperature
Voltage - Load: 5.1 V to 6.1 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 28-HSOP
Supply Voltage - Operating: 4.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 049139-BA5948FP
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA5948FP
Supply Voltage 4.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
Clock Buffers, Drivers - CDCUN1208LPRHBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 3.63 volts
Switching Frequency 400000 kHz
View Details
 - 74AHCT573D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details