ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BD6884GUW-E2 BD6884GUW-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049436-BD6884GUW-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature, UVLO Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 1.5 Ohm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 35-VBGA (4x4) Supply Voltage - Operating: 2.5 V to 5.5 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049436-BD6884GUW-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature, UVLO Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 1.5 Ohm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 35-VBGA (4x4) Supply Voltage - Operating: 2.5 V to 5.5 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BD6884GUW-E2 - 049436-BD6884GUW-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD6884GUW-E2
049436-BD6884GUW-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD6884GUW-E2 049436-BD6884GUW-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049436-BD6884GUW-E2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Fault Protection: Over Temperature, UVLO Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 1.5 Ohm Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 150°C (TJ) Case / Package: 35-VBGA (4x4) Supply Voltage - Operating: 2.5 V to 5.5 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049436-BD6884GUW-E2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Fault Protection: Over Temperature, UVLO
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 1.5 Ohm
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 35-VBGA (4x4)
Supply Voltage - Operating: 2.5 V to 5.5 V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - BD6884GUW-E2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BD6884GUW-E2-ND
Full, Half-Bridge (H Bridge) Drivers BD6884GUW-E2-ND
Half Bridge (4) Driver DC Motors, General Purpose VBGA035W040

Half Bridge (4) Driver DC Motors, General Purpose VBGA035W040

Buy Now Datasheet
Full Half-Bridge Drivers - BD6884GUW-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BD6884GUW-E2
Full Half-Bridge Drivers BD6884GUW-E2
Half Bridge (4) Driver DC Motors, General Purpose VBGA035W040

Half Bridge (4) Driver DC Motors, General Purpose VBGA035W040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 049436-BD6884GUW-E2 BD6884GUW-E2-ND BD6884GUW-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BD6884GUW-E2 Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Operating Temperature -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F)
Package Type 35-VBGA (4x4) 35-VFBGA 35-VFBGA
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53306-B00004-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tray; Other
View Details
 - DS26LS31CMX/46 - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC; SOIC16
Packing Method Tape Reel; Tape & Reel; Other
View Details