ROHM Semiconductor GmbH H-bridge Drivers High current series BD62321HFP

Description
BD62321HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 32V), supporting output currents of up to 3A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because of the pin compatible with BD623XHFP series.
Datasheet
Description
BD62321HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 32V), supporting output currents of up to 3A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because of the pin compatible with BD623XHFP series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H-bridge Drivers High current series - BD62321HFP - ROHM Semiconductor GmbH
Willich, Germany
H-bridge Drivers High current series
BD62321HFP
H-bridge Drivers High current series BD62321HFP
BD62321HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 32V), supporting output currents of up to 3A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because of the pin compatible with BD623XHFP series.

BD62321HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 32V), supporting output currents of up to 3A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because of the pin compatible with BD623XHFP series.

Supplier's Site Datasheet
H-bridge Drivers High current series - BD62321HFP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
H-bridge Drivers High current series
BD62321HFP
H-bridge Drivers High current series BD62321HFP
BD62321HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 32V), supporting output currents of up to 3A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because of the pin compatible with BD623XHFP series.

BD62321HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 32V), supporting output currents of up to 3A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because of the pin compatible with BD623XHFP series.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD62321HFP BD62321HFP
Product Name H-bridge Drivers High current series H-bridge Drivers High current series
Driver Type Dual Gate Driver Dual Gate Driver
Output Current 3 amps 3 amps
Supply Voltage 36 volts 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A80601KESJSR-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 4.45 volts
View Details
Clock Buffers, Drivers - DS0056CN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 8-SOIC (0.209\", 5.30mm Width)
View Details
 - 74HCT125D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details