ROHM Semiconductor USA, LLC Power Distribution Switches, Load Drivers BD82061FVJ-LBE2

Description
Power Switch/Driver 1:1 N-Channel 1.5A 8-TSSOP-BJ
Description
Power Switch/Driver 1:1 N-Channel 1.5A 8-TSSOP-BJ
Datasheet
Datasheet Summary
Powered by GS/AI

The BD82061FVJ-LBE2 is a single-channel high-side switch IC designed for USB port applications, featuring a current limit threshold of 2.4A and a low on-resistance of 70m,Ѷ. It incorporates several protective features including over-current protection, thermal shutdown, under-voltage lockout, and a soft-start circuit. The device operates within an input voltage range of 2.7V to 5.5V and has a standby current of 0.01OºA. It is packaged in a TSSOP-B8J format, measuring 3.00mm x 4.90mm x 1.10mm, and is suitable for use in industrial equipment, PC peripherals, USB hubs, and automotive accessories. The operating temperature range is -40,ÑÉ to +85,ÑÉ, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The BD82061FVJ-LBE2 is a single-channel high-side switch IC designed for USB port applications, featuring a current limit threshold of 2.4A and a low on-resistance of 70m,Ѷ. It incorporates several protective features including over-current protection, thermal shutdown, under-voltage lockout, and a soft-start circuit. The device operates within an input voltage range of 2.7V to 5.5V and has a standby current of 0.01OºA. It is packaged in a TSSOP-B8J format, measuring 3.00mm x 4.90mm x 1.10mm, and is suitable for use in industrial equipment, PC peripherals, USB hubs, and automotive accessories. The operating temperature range is -40,ÑÉ to +85,ÑÉ, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - BD82061FVJ-LBE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
BD82061FVJ-LBE2
Power Distribution Switches, Load Drivers BD82061FVJ-LBE2
Power Switch/Driver 1:1 N-Channel 1.5A 8-TSSOP-BJ

Power Switch/Driver 1:1 N-Channel 1.5A 8-TSSOP-BJ

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number BD82061FVJ-LBE2
Product Name Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A80603KESJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 4.45 volts
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-8577-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - CDCS504TPWRQ1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details