ROHM Semiconductor USA, LLC 2.0A or More Reversible Motor Drivers (Single Motor) BA6222

Description
These motor drivers are full bridge drivers for brush motor applications, supporting output currents of up to 2A. The outputmodes are available in four modes, normal, reverse, stop (idling), and braking in accordance with input logic (2 inputs). Theoutput voltage can be optionally set by reference voltage setting pin.
Datasheet
Description
These motor drivers are full bridge drivers for brush motor applications, supporting output currents of up to 2A. The outputmodes are available in four modes, normal, reverse, stop (idling), and braking in accordance with input logic (2 inputs). Theoutput voltage can be optionally set by reference voltage setting pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0A or More Reversible Motor Drivers (Single Motor) - BA6222 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.0A or More Reversible Motor Drivers (Single Motor)
BA6222
2.0A or More Reversible Motor Drivers (Single Motor) BA6222
These motor drivers are full bridge drivers for brush motor applications, supporting output currents of up to 2A. The outputmodes are available in four modes, normal, reverse, stop (idling), and braking in accordance with input logic (2 inputs). Theoutput voltage can be optionally set by reference voltage setting pin.

These motor drivers are full bridge drivers for brush motor applications, supporting output currents of up to 2A. The outputmodes are available in four modes, normal, reverse, stop (idling), and braking in accordance with input logic (2 inputs). Theoutput voltage can be optionally set by reference voltage setting pin.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BA6222
Product Name 2.0A or More Reversible Motor Drivers (Single Motor)
Driver Type 2.0A or More Reversible Motor Drivers (Single Motor)
Output Current 2.2 amps
Supply Voltage 18 volts
Operating Temperature -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-3-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - 74LVT241BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - 100115W-MIL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details