Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151127-BA6208F
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOP
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOP
IC HALF BRIDGE DRVR 200MA 14SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1151127-BA6208F | 846-BA6208FTR-ND | BA6208F | BA6208F |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - BA6208F | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | |
| Package Type | SOIC; "14-SOIC (0.173"", 4.40mm Width)" | SOIC; 14-SOIC (0.173\", 4.40mm Width) | SOIC | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |