ROHM Semiconductor USA, LLC Full, Half-Bridge (H Bridge) Drivers BA5969FP-E2

Description
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M
Request a Quote Datasheet
Description
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - BA5969FP-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
BA5969FP-E2TR-ND
Full, Half-Bridge (H Bridge) Drivers BA5969FP-E2TR-ND
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5969FP-E2
769663-BA5969FP-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA5969FP-E2 769663-BA5969FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 769663-BA5969FP-E2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs Applications: DC Motors, General Purpose Mounting: SMD Technology: Bipolar Operating Supply Voltage: 4.3 V ~ 9 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (8) Voltage - Load: 6V Load Type: Inductive Family Name: BA5969FP Categories: Integrated Circuits (ICs) Manufacturer Package: 28-HSOP Introduction Date: October 08, 2008 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769663-BA5969FP-E2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 4.3 V ~ 9 V
Interface: Logic
Fault Protection: Over Temperature
Output Configuration: Half Bridge (8)
Voltage - Load: 6V
Load Type: Inductive
Family Name: BA5969FP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HSOP
Introduction Date: October 08, 2008
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - BA5969FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BA5969FP-E2
Full Half-Bridge Drivers BA5969FP-E2
Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Half Bridge (8) Driver DC Motors, General Purpose Bipolar 28-HSOP-M

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number BA5969FP-E2TR-ND 769663-BA5969FP-E2 BA5969FP-E2
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - BA5969FP-E2 Full Half-Bridge Drivers
Supply Voltage 4.3 to 9 volts 4.3 to 9 volts 4.3 to 9 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; "28-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" SOP; 28-SOP (0.295\", 7.50mm Width) + 2 Heat Tabs
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8231AD-IS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details
Clock Buffers, Drivers - 100115W-MIL - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.2 to 5.7 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details