ROHM Semiconductor USA, LLC 5ch System Motor Driver ICs BA5814FM

Description
5ch system motor driver of the ROHM is the most standard system motor driver the best for the drive of an indispensable actuator for the disk drive of CD / DVD, the thread, the loading, and the spindle motor. The type where the super-silent spindle drive is achieved by an original PWM drive and the type where a high-speed drive of the actuator is achieved by the current return drive adoption are collected.
Description
5ch system motor driver of the ROHM is the most standard system motor driver the best for the drive of an indispensable actuator for the disk drive of CD / DVD, the thread, the loading, and the spindle motor. The type where the super-silent spindle drive is achieved by an original PWM drive and the type where a high-speed drive of the actuator is achieved by the current return drive adoption are collected.

Suppliers

Company
Product
Description
Supplier Links
5ch System Motor Driver ICs - BA5814FM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
5ch System Motor Driver ICs
BA5814FM
5ch System Motor Driver ICs BA5814FM
5ch system motor driver of the ROHM is the most standard system motor driver the best for the drive of an indispensable actuator for the disk drive of CD / DVD, the thread, the loading, and the spindle motor. The type where the super-silent spindle drive is achieved by an original PWM drive and the type where a high-speed drive of the actuator is achieved by the current return drive adoption are collected.

5ch system motor driver of the ROHM is the most standard system motor driver the best for the drive of an indispensable actuator for the disk drive of CD / DVD, the thread, the loading, and the spindle motor. The type where the super-silent spindle drive is achieved by an original PWM drive and the type where a high-speed drive of the actuator is achieved by the current return drive adoption are collected.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gate Drivers
Product Number BA5814FM
Product Name 5ch System Motor Driver ICs
Driver Type 5ch System Motor Driver ICs
Number of Outputs 5
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF111FN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
LED Drivers - AAT1271IWO-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 5.5 volts
View Details
Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-5DKR-ND - DigiKey
Specs
Supply Voltage 5.5 to 80 volts
Operating Temperature 165 C (329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers
LED Drivers - NCR402UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 38 volts
View Details