ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA6897FP BA6897FP

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049181-BA6897FP Packaging: Reel - TR Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 6 V to 9 V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049181-BA6897FP Packaging: Reel - TR Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 6 V to 9 V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA6897FP - 049181-BA6897FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA6897FP
049181-BA6897FP
PMIC - PMIC - Full, Half - Bridge Drivers - BA6897FP 049181-BA6897FP
Manufacturer: Rohm Semiconductor Win Source Part Number: 049181-BA6897FP Packaging: Reel - TR Applications: DC Motors, General Purpose, Voltage Regulators Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 6 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 28-HSOP Supply Voltage - Operating: 6 V to 9 V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049181-BA6897FP
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Voltage Regulators
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 6 V to 9 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 28-HSOP
Supply Voltage - Operating: 6 V to 9 V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 049181-BA6897FP
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA6897FP
Supply Voltage 6 to 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330C-B00207-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
IC BCD-7 LATCH/DECO/DRVR 16SOIC - 815-CD74HC4511M96 - Utmel Electronic Limited
Specs
Number of Outputs 7
Supply Voltage 4.5 volts
Propagation Delay 60 ns
View Details
 - 74HCT126DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP14
Packing Method Tube; Tube; Other
View Details