ROHM Semiconductor USA, LLC 1ch System Motor Driver ICs BA5962FVM

Description
MotorDriver
Request a Quote Datasheet
Description
MotorDriver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1ch System Motor Driver ICs - BA5962FVM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch System Motor Driver ICs
BA5962FVM
1ch System Motor Driver ICs BA5962FVM
MotorDriver

MotorDriver

Supplier's Site
PMIC - PMIC - Full, Half - Bridge Drivers - BA5962FVM - 049145-BA5962FVM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5962FVM
049145-BA5962FVM
PMIC - PMIC - Full, Half - Bridge Drivers - BA5962FVM 049145-BA5962FVM
Manufacturer: Rohm Semiconductor Win Source Part Number: 049145-BA5962FVM Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 4.1V Load Type: Inductive Family Name: BA5962FVM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 10 V Alternative Parts (Cross-Reference): BA5962FVM-TR; Introduction Date: July 08, 2002 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049145-BA5962FVM
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 4.1V
Load Type: Inductive
Family Name: BA5962FVM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 10 V
Alternative Parts (Cross-Reference): BA5962FVM-TR;
Introduction Date: July 08, 2002
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number BA5962FVM 049145-BA5962FVM
Product Name 1ch System Motor Driver ICs PMIC - PMIC - Full, Half - Bridge Drivers - BA5962FVM
Driver Type 1ch System Motor Driver ICs
Number of Outputs 1
Package Type MSOP8 SOP; 8-MSOP
Screening Level Commercial
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6282ELP-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
Gate Drivers - 2EDS8265HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 8 amps
View Details
5 suppliers