ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BA5830FP-E2 BA5830FP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049128-BA5830FP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Load: 6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.5 V to 14 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049128-BA5830FP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Load: 6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.5 V to 14 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BA5830FP-E2 - 049128-BA5830FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BA5830FP-E2
049128-BA5830FP-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BA5830FP-E2 049128-BA5830FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049128-BA5830FP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Load: 6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HSOP-M Supply Voltage - Operating: 4.5 V to 14 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049128-BA5830FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Load: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HSOP-M
Supply Voltage - Operating: 4.5 V to 14 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - BA5830FP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
BA5830FP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers BA5830FP-E2
IC BRIDGE DRIVER PAR 28HSOP

IC BRIDGE DRIVER PAR 28HSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number 049128-BA5830FP-E2 BA5830FP-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BA5830FP-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 14 volts 14 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53352A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8870DDAR - 1034180-DRV8870DDAR - Win Source Electronics
Specs
Supply Voltage 0.0 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type 8-SO PowerPad
View Details