ROHM Semiconductor GmbH 36V Stepper Motor Driver BD63620AEFV

Description
BD63620AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.0A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes maybe controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.
Datasheet
Description
BD63620AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.0A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes maybe controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V Stepper Motor Driver - BD63620AEFV - ROHM Semiconductor GmbH
Willich, Germany
36V Stepper Motor Driver
BD63620AEFV
36V Stepper Motor Driver BD63620AEFV
BD63620AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.0A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes maybe controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

BD63620AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.0A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes maybe controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

Supplier's Site Datasheet
36V Stepping Motor Driver - BD63620AEFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
36V Stepping Motor Driver
BD63620AEFV
36V Stepping Motor Driver BD63620AEFV
BD63620AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.0A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes maybe controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

BD63620AEFV is a bipolar low-consumption driver that driven by PWM current. Rated power supply voltage of the device is 36V, and rated output current is 2.0A. CLK-IN driving mode is adopted for input interface, and excitation mode is corresponding to FULL STEP mode, HALF STEP mode (2 types) and QUARTER STEP mode via a built-in DAC. In terms of current decay, the FAST DECAY/SLOW DECAY ratio may be set without any limitation, and all available modes maybe controlled in the most appropriate way. In addition, the power supply may be driven by one single system, which simplifies the design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Gate Drivers Gate Drivers
Product Number BD63620AEFV BD63620AEFV
Product Name 36V Stepper Motor Driver 36V Stepping Motor Driver
Output Current 2 amps 2 amps
Supply Voltage 36 volts 36 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type HTSSOP-B24 HTSSOP-B24
Unlock Full Specs
to access all available technical data

Similar Products

 - DS1488N - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
Packing Method Tube; Tube; Other
View Details
 - 74LVC2G126GN/S500,X - Rochester Electronics
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330M-B00233-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details