ROHM Semiconductor USA, LLC PMIC - PMIC - Full, Half - Bridge Drivers - BD7996EFV-E2 BD7996EFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049462-BD7996EFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 54-HTSSOP-B Supply Voltage - Operating: 4.3 V to 14 V Channel Output Current: 1.2A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049462-BD7996EFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 54-HTSSOP-B Supply Voltage - Operating: 4.3 V to 14 V Channel Output Current: 1.2A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - BD7996EFV-E2 - 049462-BD7996EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - BD7996EFV-E2
049462-BD7996EFV-E2
PMIC - PMIC - Full, Half - Bridge Drivers - BD7996EFV-E2 049462-BD7996EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049462-BD7996EFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 54-HTSSOP-B Supply Voltage - Operating: 4.3 V to 14 V Channel Output Current: 1.2A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049462-BD7996EFV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 54-HTSSOP-B
Supply Voltage - Operating: 4.3 V to 14 V
Channel Output Current: 1.2A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - BD7996EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
BD7996EFV-E2
Full Half-Bridge Drivers BD7996EFV-E2
Driver 54-HTSSOP-B

Driver 54-HTSSOP-B

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 049462-BD7996EFV-E2 BD7996EFV-E2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - BD7996EFV-E2 Full Half-Bridge Drivers
Supply Voltage 4.3 to 14 volts 4.3 to 14 volts
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Package Type SOP; SSOP; TSSOP; 54-HTSSOP-B SOP; SSOP; 54-VSSOP (0.295\", 7.50mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SA-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI5330C-B00208-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details