SINGLE-CHANNEL ULTRA-FAST GATE D
SINGLE-CHANNEL ULTRA-FAST GATE D
SINGLE-CHANNEL ULTRA-FAST GATE D
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 846-BD2311NVX-CE2CT-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Output Current | 5.4 amps |
| Supply Voltage | 4.5 to 5.5 volts |
| Rise Time | 0.7000 ns |