Win Source Part Number: 1189822-RP10-1205SE/
Category: Power Supplies - Board Mount>DC DC Converters
Series: POWERLINE RP10-E (10W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 9
Power (Watts): 10 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): 31001156; RP10-1205SEN;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 31001156,RP101205SE/
Base Product Number: RP10-1205
The RP10-E series DC/DC converters are certified UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2"" x 1"" package meets military standards for thermal shock and vibration tolerance and is available with an optional remote on/off control pin. This series is also available with the /M1 option which is particularly suitable for extended temperature range applications.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1189822-RP10-1205SE/N | RP10-1205SE/N |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | DIP; Other; Tube |