The RP10-A series is a 10 watt, 1" x 1" DC/DC converter with a 2:1 input voltage range, 1.6kVDC isolation, and efficiency up to 91%. It features built-in Class A EMC filters, no minimum load requirement, and full short-circuit, overcurrent, and overvoltage protection. The output voltage can be trimmed by ±10% for single outputs. The RP10-1215SA/N-HC variant includes a negative logic ON/OFF control function and a premounted heat sink with clamps. It operates from 9-18VDC input and provides a 15VDC output at 670mA. The unit is UL60950-1 certified and EN55032 compliant. Packaging includes a tube without heat-sink (8 pieces) or a tray with heat-sink (20 pieces). Storage temperature ranges from −55°C to +125°C with non-condensing humidity up to 95% RH.
10W DC/DC-Converter 'POWERLINE' 1""x1"" 1.6kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RP10-1215SA/N-HC |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |