The RP10-EW series wide input range DC/DC converters are certified to UL 60950-1 and cUL 60950-1. This makes them ideal for all telecom and industrial applications where approved safety standards are required. The industry standard 2""x1"" package meets military standards for thermal shock and vibration tolerance and is available with an optional remote on/off control pin. This series is also available with the /M2 option which is particularly suitable for extended temperature range applications.
Win Source Part Number: 1141748-RP10-2412SEW
Category: Power Supplies - Board Mount>DC DC Converters
Series: POWERLINE RP10-EW (10W)
Type: Isolated Module
Features: OCP, OVP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 9
Power (Watts): 10 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 830mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Alternative Parts (Cross-Reference): 30000331;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 945-1248,RP102412SEW
Base Product Number: RP10-2412
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RP10-2412SEW | 1141748-RP10-2412SEW |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 12 volts | 9 to 36 volts |